TDK-Lambda Americas Inc., High Power Division Zero Power Resistance At 25°C Tdk NTCG103JF103FT1.

Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCG Series; Thermistor Mounting:SMD; Beta Value (K):3453K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCG Series; Thermistor Mounting:SMD; Beta Value (K):3453K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Tdk - 23AC7899 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Tdk
23AC7899
Zero Power Resistance At 25°C Tdk 23AC7899
Zero Power Resistance at 25°C:10kohm; Product Range:NTCG Series; Thermistor Mounting:SMD; Beta Value (K):3453K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:10kohm; Product Range:NTCG Series; Thermistor Mounting:SMD; Beta Value (K):3453K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23AC7899
Product Name Zero Power Resistance At 25°C Tdk
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details