TDK U.S.A. Corporation NTC Thermistors NTCG103JF103FT1

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-2550-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-2550-6-ND
NTC Thermistors 445-2550-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-2550-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-2550-2-ND
NTC Thermistors 445-2550-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-2550-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-2550-1-ND
NTC Thermistors 445-2550-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Tdk - 88T9956 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Tdk
88T9956
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Tdk 88T9956
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTCG Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTCG Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0402 Rohs Compliant Tdk - 81AH9122 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0402 Rohs Compliant Tdk
81AH9122
Ntc Thermistor, 10K, 0402 Rohs Compliant Tdk 81AH9122
NTC THERMISTOR, 10K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCG103JF103FT1
Sensors >> NTC Thermistors NTCG103JF103FT1
10kΩ 310uA 100mW ±1% 3380K ±1% 0402 NTC Thermistors ROHS

10kΩ 310uA 100mW ±1% 3380K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 445-2550-6-ND 88T9956 81AH9122 NTCG103JF103FT1
Product Name NTC Thermistors Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Tdk Ntc Thermistor, 10K, 0402 Rohs Compliant Tdk Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistors - 1624361-2 - TE Connectivity
Specs
Resistance (@25°C) 3300 ohms
View Details