TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG064EF683JTBX

Description
Win Source Part Number: 963440-NTCG064EF683J TBX Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4550K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERT-JZEG103JA; NCP03XH103J05RL; NCP03XH153J05RL; NCP03WB473J05RL; ERT-JZEV104H; ERT-JZET472J; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: NTCG064EF683JT1-ND,N TCG064EF683JT1
Request a Quote
Description
Win Source Part Number: 963440-NTCG064EF683J TBX Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4550K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERT-JZEG103JA; NCP03XH103J05RL; NCP03XH153J05RL; NCP03WB473J05RL; ERT-JZEV104H; ERT-JZET472J; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: NTCG064EF683JT1-ND,N TCG064EF683JT1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 963440-NTCG064EF683JTBX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
963440-NTCG064EF683JTBX
Sensors, Transducers - Temperature Sensors - NTC Thermistors 963440-NTCG064EF683JTBX
Win Source Part Number: 963440-NTCG064EF683J TBX Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4550K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERT-JZEG103JA; NCP03XH103J05RL; NCP03XH153J05RL; NCP03WB473J05RL; ERT-JZEV104H; ERT-JZET472J; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: NTCG064EF683JT1-ND,N TCG064EF683JT1

Win Source Part Number: 963440-NTCG064EF683JTBX
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NTCG
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 4485K
B25/85: 4550K
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ERT-JZEG103JA; NCP03XH103J05RL; NCP03XH153J05RL; NCP03WB473J05RL; ERT-JZEV104H; ERT-JZET472J;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: NTCG064EF683JT1-ND,NTCG064EF683JT1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 963440-NTCG064EF683JTBX
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor - A1333LLPTR-DD-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 2441850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details