TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF683FTBX NTCG064EF683FTBX

Description
Manufacturer: TDK Corporation Win Source Part Number: 887744-NTCG064EF683F TBX Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 68k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064BF683FT1, 445-174302-2, 445-174302-1, NTCG064BF683FT, 445-174302-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 887744-NTCG064EF683F TBX Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 68k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064BF683FT1, 445-174302-2, 445-174302-1, NTCG064BF683FT, 445-174302-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF683FTBX - 887744-NTCG064EF683FTBX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF683FTBX
887744-NTCG064EF683FTBX
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF683FTBX 887744-NTCG064EF683FTBX
Manufacturer: TDK Corporation Win Source Part Number: 887744-NTCG064EF683F TBX Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 68k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064BF683FT1, 445-174302-2, 445-174302-1, NTCG064BF683FT, 445-174302-6

Manufacturer: TDK Corporation
Win Source Part Number: 887744-NTCG064EF683FTBX
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 68k 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCG064BF683FT1, 445-174302-2, 445-174302-1, NTCG064BF683FT, 445-174302-6

Buy Now Datasheet
NTC Thermistors - NTCG064EF683FTBX - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG064EF683FTBX
NTC Thermistors NTCG064EF683FTBX
THERMISTOR NTC 68KOHM 4067K 0201

THERMISTOR NTC 68KOHM 4067K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 887744-NTCG064EF683FTBX NTCG064EF683FTBX
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF683FTBX NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 5525DSO-SB005GS - 885938-5525DSO-SB005GS - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 14-SMD Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details