TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103JTB NTCG064BH103JTB

Description
Manufacturer: TDK Corporation Win Source Part Number: 929416-NTCG064BH103J TB Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064BH103JT1, NTCG064BH103JT1-ND
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929416-NTCG064BH103J TB Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064BH103JT1, NTCG064BH103JT1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103JTB - 929416-NTCG064BH103JTB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103JTB
929416-NTCG064BH103JTB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103JTB 929416-NTCG064BH103JTB
Manufacturer: TDK Corporation Win Source Part Number: 929416-NTCG064BH103J TB Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064BH103JT1, NTCG064BH103JT1-ND

Manufacturer: TDK Corporation
Win Source Part Number: 929416-NTCG064BH103JTB
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 10k 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCG064BH103JT1, NTCG064BH103JT1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929416-NTCG064BH103JTB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103JTB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 - 877717-LMT84QDCKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SC-70
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details