TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103HTB NTCG064BH103HTB

Description
Manufacturer: TDK Corporation Win Source Part Number: 887743-NTCG064BH103H TB Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174300-6, 445-174300-2, NTCG064BH103HT1, NTCG064BH103HT, 445-174300-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 887743-NTCG064BH103H TB Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174300-6, 445-174300-2, NTCG064BH103HT1, NTCG064BH103HT, 445-174300-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103HTB - 887743-NTCG064BH103HTB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103HTB
887743-NTCG064BH103HTB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103HTB 887743-NTCG064BH103HTB
Manufacturer: TDK Corporation Win Source Part Number: 887743-NTCG064BH103H TB Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174300-6, 445-174300-2, NTCG064BH103HT1, NTCG064BH103HT, 445-174300-1

Manufacturer: TDK Corporation
Win Source Part Number: 887743-NTCG064BH103HTB
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 10k 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 445-174300-6, 445-174300-2, NTCG064BH103HT1, NTCG064BH103HT, 445-174300-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 887743-NTCG064BH103HTB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BH103HTB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347178-A1245LLHLX-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - 858805-A1106LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-005G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details