TDK U.S.A. Corporation NTC Thermistors NTCG064BH103HTB

Description
NTC Thermistor 10k 0201 (0603 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174300-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174300-2-ND
NTC Thermistors 445-174300-2-ND
NTC Thermistor 10k 0201 (0603 Metric)

NTC Thermistor 10k 0201 (0603 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174300-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174300-6-ND
NTC Thermistors 445-174300-6-ND
NTC Thermistor 10k 0201 (0603 Metric)

NTC Thermistor 10k 0201 (0603 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174300-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174300-1-ND
NTC Thermistors 445-174300-1-ND
NTC Thermistor 10k 0201 (0603 Metric)

NTC Thermistor 10k 0201 (0603 Metric)

Buy Now Datasheet
NTC THERMISTOR 10K OHM 3% 0201 - 769-NTCG064BH103HTB - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 10K OHM 3% 0201
769-NTCG064BH103HTB
NTC THERMISTOR 10K OHM 3% 0201 769-NTCG064BH103HTB
NTC THERMISTOR 10K OHM 3% 0201

NTC THERMISTOR 10K OHM 3% 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 445-174300-2-ND 769-NTCG064BH103HTB
Product Name NTC Thermistors NTC THERMISTOR 10K OHM 3% 0201
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details