TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BF473FTBX NTCG064BF473FTBX

Description
Manufacturer: TDK Corporation Win Source Part Number: 800526-NTCG064BF473F TBX Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4067K B25/85: 4100K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 47k
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 800526-NTCG064BF473F TBX Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4067K B25/85: 4100K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 47k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BF473FTBX - 800526-NTCG064BF473FTBX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BF473FTBX
800526-NTCG064BF473FTBX
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BF473FTBX 800526-NTCG064BF473FTBX
Manufacturer: TDK Corporation Win Source Part Number: 800526-NTCG064BF473F TBX Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4067K B25/85: 4100K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 47k

Manufacturer: TDK Corporation
Win Source Part Number: 800526-NTCG064BF473FTBX
Packaging: Reel
Mounting Style: SMD
Power - Max: 100mW
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4067K
B25/85: 4100K
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 47k

Buy Now
NTC Thermistors - NTCG064BF473FTBX - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG064BF473FTBX
NTC Thermistors NTCG064BF473FTBX
THERMISTOR NTC 47KOHM 4067K 0201

THERMISTOR NTC 47KOHM 4067K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 800526-NTCG064BF473FTBX NTCG064BF473FTBX
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064BF473FTBX NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers