Win Source Part Number: 1375696-NTCG063JF223
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
NTC Thermistor 22k 0201 (0603 Metric)
NTC Thermistor 22k 0201 (0603 Metric)
NTC Thermistor 22k 0201 (0603 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | NTCG063JF223HTBX | 445-174297-6-ND |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | NTC Thermistors |
| Temperature Range | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |