TDK-Lambda Americas Inc. AC-DC Power Supplies NNS30-15

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - NNS30-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
NNS30-15
AC-DC Power Supplies NNS30-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site
AC DC Converters - 285-NNS30-15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NNS30-15-ND
AC DC Converters 285-NNS30-15-ND
Open Frame AC DC Converters 1 Output 15V 3.4A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 15V 3.4A 85 ~ 265 VAC Input

Buy Now Datasheet
Linear Power Supply, 1 Output, 51W, 15V At 3.4A, Power Type Rohs Compliant Tdk-Lambda - 06H2430 - Newark, An Avnet Company
Chicago, IL, United States
Linear Power Supply, 1 Output, 51W, 15V At 3.4A, Power Type Rohs Compliant Tdk-Lambda
06H2430
Linear Power Supply, 1 Output, 51W, 15V At 3.4A, Power Type Rohs Compliant Tdk-Lambda 06H2430
LINEAR POWER SUPPLY, 1 OUTPUT, 51W, 15V AT 3.4A, POWER TYPE ROHS COMPLIANT: YES

LINEAR POWER SUPPLY, 1 OUTPUT, 51W, 15V AT 3.4A, POWER TYPE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number NNS30-15 285-NNS30-15-ND 06H2430
Product Name AC-DC Power Supplies AC DC Converters Linear Power Supply, 1 Output, 51W, 15V At 3.4A, Power Type Rohs Compliant Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply Linear Power Supply
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F)
Regulatory Compliance CSA C22.2 No.60950-1 UL60950-1 RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100MB-36/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
AC-DC Power Supplies - CUS30M-24/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers