Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082720-NNS155
Length: 150.114 mm
Approvals: CE
Height: 113.538 mm
Power Rating: 15 W
Number of Pins: 12
Isolation Voltage: 3.75 kV
Number of Outputs: 1
Output Current: 3 A
Voltage - Output 1: 5 V
Efficiency: 35 %
Output Power: 15 W
Output Voltage: 5 V
Width: 59.944 mm
Categories: OEM Parts(M-N)
Max Input Voltage: 265 V
Alternative Parts (Cross-Reference): ZWS15B-5; NNS305; ZWS30B-5; DR-4505; VI-J50-IY; VI-250-IVNNS15-5;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 71 °C
Depth: 60 mm
Lead Free: Yes
Mount: Chassis Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8504409510
REACH SVHC: No SVHC
Max Power Dissipation: 15 W
Max Output Current: 3 A
Min Input Voltage: 85 V
Current - Output 1: 3 A
Max Output Power: 15 W
Min Input Voltage (AC): 85 V
Max Input Voltage (AC): 265 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082720-NNS155 |
| Product Name | OEM Parts - OEM Parts (M - N) - NNS155 |