Manufacturer: TDK Corporation
Win Source Part Number: 1327696-NLV25T-068J-
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 68 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 100MHz
Frequency - Self Resonant: 1.05GHz
DC Resistance (DCR): 650mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16446-2,445-1644
RoHS Status: ROHS3 Compliant
FIXED IND 68NH 320MA 650MOHM SMD Product overview: NLV25T-068J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-068J-EF can be used for catalog matching and distributor lookup.
68nH Unshielded Wirewound Inductor 320mA 650mOhm Max 1008 (2520 Metric)
68nH Unshielded Wirewound Inductor 320mA 650mOhm Max 1008 (2520 Metric)
68nH Unshielded Wirewound Inductor 320mA 650mOhm Max 1008 (2520 Metric)
FIXED IND 68NH 320MA 650MOHM SMD
Surface Mount High Frequency Inductor, NLV Series, 68 nH, 5%, 1008 [2520 Metric], 1.05 GHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327696-NLV25T-068J-EF | 71-NLV25T-068J-EF | 445-16446-6-ND | NLV25T-068J-EF | 31Y3251 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 320MA 650MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Nlv Series, 68 Nh, 5%, 1008 [2520 Metric], 1.05 Ghz Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke |