TDK U.S.A. Corporation Fixed Inductors NLV25T-056J-EFD

Description
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16445-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16445-2-ND
Fixed Inductors 445-16445-2-ND
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-056J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-056J-EFD
Fixed Inductors NLV25T-056J-EFD
FIXED IND 56NH 340MA 600MOHM SMD

FIXED IND 56NH 340MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16445-2-ND NLV25T-056J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers