TDK-Lambda Americas Inc., High Power Division Fixed Inductors - NLV25T-056J-EF NLV25T-056J-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 1231725-NLV25T-056J- EF Series: NLV-EF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 340mA Shielding: Unshielded Inductance: 56nH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.1GHz Test Frequency: 100MHz Size: 0.098" L x 0.079" W (2.50mm x 2.00mm) Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NL252018-056MT; NL252018-056JT; NL252018-056KT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1231725-NLV25T-056J- EF Series: NLV-EF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 340mA Shielding: Unshielded Inductance: 56nH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.1GHz Test Frequency: 100MHz Size: 0.098" L x 0.079" W (2.50mm x 2.00mm) Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NL252018-056MT; NL252018-056JT; NL252018-056KT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-056J-EF
1231725-NLV25T-056J-EF
Fixed Inductors - NLV25T-056J-EF 1231725-NLV25T-056J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231725-NLV25T-056J- EF Series: NLV-EF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 340mA Shielding: Unshielded Inductance: 56nH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.1GHz Test Frequency: 100MHz Size: 0.098" L x 0.079" W (2.50mm x 2.00mm) Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NL252018-056MT; NL252018-056JT; NL252018-056KT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231725-NLV25T-056J-EF
Series: NLV-EF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 340mA
Shielding: Unshielded
Inductance: 56nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Test Frequency: 100MHz
Size: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): NL252018-056MT; NL252018-056JT; NL252018-056KT;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 340MA 600MOHM Inductor and Choke - 71-NLV25T-056J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340MA 600MOHM Inductor and Choke
71-NLV25T-056J-EF
SMD 340MA 600MOHM Inductor and Choke 71-NLV25T-056J-EF
FIXED IND 56NH 340MA 600MOHM SMD Product overview: NLV25T-056J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-056J-EF can be used for catalog matching and distributor lookup.

FIXED IND 56NH 340MA 600MOHM SMD Product overview: NLV25T-056J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-056J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16444-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16444-2-ND
Fixed Inductors 445-16444-2-ND
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16444-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16444-1-ND
Fixed Inductors 445-16444-1-ND
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16444-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16444-6-ND
Fixed Inductors 445-16444-6-ND
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Tdk - 23X8224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Tdk
23X8224
Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Tdk 23X8224
Surface Mount High Frequency Inductor, NLV Series, 56 nH, 5%, 1008 [2520 Metric], 1.1 GHz

Surface Mount High Frequency Inductor, NLV Series, 56 nH, 5%, 1008 [2520 Metric], 1.1 GHz

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Rohs Compliant Tdk - 31Y3250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Rohs Compliant Tdk
31Y3250
Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Rohs Compliant Tdk 31Y3250
Surface Mount High Frequency Inductor, NLV Series, 56 nH, 5%, 1008 [2520 Metric], 1.1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 56 nH, 5%, 1008 [2520 Metric], 1.1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV25T-056J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-056J-EF
Fixed Inductors NLV25T-056J-EF
FIXED IND 56NH 340MA 600MOHM SMD

FIXED IND 56NH 340MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1231725-NLV25T-056J-EF 71-NLV25T-056J-EF 445-16444-2-ND 23X8224 31Y3250 NLV25T-056J-EF
Product Name Fixed Inductors - NLV25T-056J-EF SMD 340MA 600MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Tdk Surface Mount High Frequency Inductor, Nlv Series, 56 Nh, 5%, 1008 [2520 Metric], 1.1 Ghz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers