TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-047J-EF

Description
47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16442-2-ND
Fixed Inductors 445-16442-2-ND
47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16442-1-ND
Fixed Inductors 445-16442-1-ND
47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16442-6-ND
Fixed Inductors 445-16442-6-ND
47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 360mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-047J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-047J-EF
Fixed Inductors NLV25T-047J-EF
FIXED IND 47NH 360MA 500MOHM SMD

FIXED IND 47NH 360MA 500MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 47 Nh, 5%, 1008 [2520 Metric], 1.2 Ghz Rohs Compliant Tdk - 31Y3249 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 47 Nh, 5%, 1008 [2520 Metric], 1.2 Ghz Rohs Compliant Tdk
31Y3249
Surface Mount High Frequency Inductor, Nlv Series, 47 Nh, 5%, 1008 [2520 Metric], 1.2 Ghz Rohs Compliant Tdk 31Y3249
Surface Mount High Frequency Inductor, NLV Series, 47 nH, 5%, 1008 [2520 Metric], 1.2 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 47 nH, 5%, 1008 [2520 Metric], 1.2 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
TDK NLV25T-047J-EFSurface Mount High Frequency Inductor, NLV Series, 47 nH,5%, 1008 [2520 Metric], 1.2 GHz - 769-NLV25T-047J-EF - Utmel Electronic Limited
Hong Kong, China
TDK NLV25T-047J-EFSurface Mount High Frequency Inductor, NLV Series, 47 nH,5%, 1008 [2520 Metric], 1.2 GHz
769-NLV25T-047J-EF
TDK NLV25T-047J-EFSurface Mount High Frequency Inductor, NLV Series, 47 nH,5%, 1008 [2520 Metric], 1.2 GHz 769-NLV25T-047J-EF
TDK NLV25T-047J-EFSurfac e Mount High Frequency Inductor, NLV Series, 47 nH,5%, 1008 [2520 Metric], 1.2 GHz

TDK NLV25T-047J-EFSurface Mount High Frequency Inductor, NLV Series, 47 nH,5%, 1008 [2520 Metric], 1.2 GHz

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16442-2-ND NLV25T-047J-EF 31Y3249 769-NLV25T-047J-EF
Product Name Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlv Series, 47 Nh, 5%, 1008 [2520 Metric], 1.2 Ghz Rohs Compliant Tdk TDK NLV25T-047J-EFSurface Mount High Frequency Inductor, NLV Series, 47 nH,5%, 1008 [2520 Metric], 1.2 GHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details