TDK U.S.A. Corporation Fixed Inductors NLV25T-033J-PF

Description
33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1707-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1707-1-ND
Fixed Inductors 445-1707-1-ND
33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1707-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1707-2-ND
Fixed Inductors 445-1707-2-ND
33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 400MA 420MOHM Inductor and Choke - 71-NLV25T-033J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 420MOHM Inductor and Choke
71-NLV25T-033J-PF
SMD 400MA 420MOHM Inductor and Choke 71-NLV25T-033J-PF
FIXED IND 33NH 400MA 420MOHM SMD Product overview: NLV25T-033J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-033J-PF can be used for catalog matching and distributor lookup.

FIXED IND 33NH 400MA 420MOHM SMD Product overview: NLV25T-033J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-033J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-033J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-033J-PF
Fixed Inductors NLV25T-033J-PF
FIXED IND 33NH 400MA 420MOHM SMD

FIXED IND 33NH 400MA 420MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1707-1-ND 71-NLV25T-033J-PF NLV25T-033J-PF
Product Name Fixed Inductors SMD 400MA 420MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details