TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors NLV25T-033J-EF

Description
Win Source Part Number: 995519-NLV25T-033J-E F Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLV-EF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.45GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 420mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: NLV25T-033J-EF-ND,44 5-16438-1,445-16438- 2,445-16438-6
Request a Quote Datasheet
Description
Win Source Part Number: 995519-NLV25T-033J-E F Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLV-EF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.45GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 420mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: NLV25T-033J-EF-ND,44 5-16438-1,445-16438- 2,445-16438-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
995519-NLV25T-033J-EF
Inductors, Coils, Chokes - Fixed Inductors 995519-NLV25T-033J-EF
Win Source Part Number: 995519-NLV25T-033J-E F Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLV-EF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.45GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 420mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: NLV25T-033J-EF-ND,44 5-16438-1,445-16438- 2,445-16438-6

Win Source Part Number: 995519-NLV25T-033J-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLV-EF
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 100MHz
Frequency - Self Resonant: 1.45GHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 420mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: NLV25T-033J-EF-ND,445-16438-1,445-16438-2,445-16438-6

Buy Now
SMD 400MA 420MOHM Inductor and Choke - 71-NLV25T-033J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 420MOHM Inductor and Choke
71-NLV25T-033J-EF
SMD 400MA 420MOHM Inductor and Choke 71-NLV25T-033J-EF
FIXED IND 33NH 400MA 420MOHM SMD Product overview: NLV25T-033J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-033J-EF can be used for catalog matching and distributor lookup.

FIXED IND 33NH 400MA 420MOHM SMD Product overview: NLV25T-033J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-033J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16438-2-ND
Fixed Inductors 445-16438-2-ND
33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 400mA 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 33 Nh, 5%, 1008 [2520 Metric], 1.45 Ghz Rohs Compliant Tdk - 31Y3247 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 33 Nh, 5%, 1008 [2520 Metric], 1.45 Ghz Rohs Compliant Tdk
31Y3247
Surface Mount High Frequency Inductor, Nlv Series, 33 Nh, 5%, 1008 [2520 Metric], 1.45 Ghz Rohs Compliant Tdk 31Y3247
Surface Mount High Frequency Inductor, NLV Series, 33 nH, 5%, 1008 [2520 Metric], 1.45 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 33 nH, 5%, 1008 [2520 Metric], 1.45 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV25T-033J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-033J-EF
Fixed Inductors NLV25T-033J-EF
FIXED IND 33NH 400MA 420MOHM SMD

FIXED IND 33NH 400MA 420MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 995519-NLV25T-033J-EF 71-NLV25T-033J-EF 445-16438-2-ND 31Y3247 NLV25T-033J-EF
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 400MA 420MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Nlv Series, 33 Nh, 5%, 1008 [2520 Metric], 1.45 Ghz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details