TDK U.S.A. Corporation Fixed Inductors NLV25T-027J-EFD

Description
27nH Unshielded Wirewound Inductor 410mA 400mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 410mA 400mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16437-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16437-2-ND
Fixed Inductors 445-16437-2-ND
27nH Unshielded Wirewound Inductor 410mA 400mOhm Max 1008 (2520 Metric)

27nH Unshielded Wirewound Inductor 410mA 400mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-027J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-027J-EFD
Fixed Inductors NLV25T-027J-EFD
FIXED IND 27NH 410MA 400MOHM SMD

FIXED IND 27NH 410MA 400MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16437-2-ND NLV25T-027J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8111-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers