TDK U.S.A. Corporation Fixed Inductors NLV25T-018J-PF

Description
18nH Unshielded Wirewound Inductor 450mA 310mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 450mA 310mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1704-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1704-2-ND
Fixed Inductors 445-1704-2-ND
18nH Unshielded Wirewound Inductor 450mA 310mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 450mA 310mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 450MA 310MOHM Inductor and Choke - 71-NLV25T-018J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 310MOHM Inductor and Choke
71-NLV25T-018J-PF
SMD 450MA 310MOHM Inductor and Choke 71-NLV25T-018J-PF
FIXED IND 18NH 450MA 310MOHM SMD Product overview: NLV25T-018J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-018J-PF can be used for catalog matching and distributor lookup.

FIXED IND 18NH 450MA 310MOHM SMD Product overview: NLV25T-018J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-018J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-018J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-018J-PF
Fixed Inductors NLV25T-018J-PF
FIXED IND 18NH 450MA 310MOHM SMD

FIXED IND 18NH 450MA 310MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1704-2-ND 71-NLV25T-018J-PF NLV25T-018J-PF
Product Name Fixed Inductors SMD 450MA 310MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details