12nH Unshielded Wirewound Inductor 500mA 270mOhm Max 1008 (2520 Metric)
12nH Unshielded Wirewound Inductor 500mA 270mOhm Max 1008 (2520 Metric)
12nH Unshielded Wirewound Inductor 500mA 270mOhm Max 1008 (2520 Metric)
FIXED IND 12NH 500MA 270MOHM SMD Product overview: NLV25T-012J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-012J-EFD can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327765-NLV25T-012J-
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 12 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100MHz
Frequency - Self Resonant: 2.05GHz
DC Resistance (DCR): 270mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: NLV25T-012J-EFD-ND,4
RoHS Status: ROHS3 Compliant
FIXED IND 12NH 500MA 270MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16429-2-ND | 71-NLV25T-012J-EFD | 1327765-NLV25T-012J-EFD | NLV25T-012J-EFD |
| Product Name | Fixed Inductors | SMD 500MA 270MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |