TDK U.S.A. Corporation Fixed Inductors NLFV32T-4R7M-EF

Description
4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15773-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15773-2-ND
Fixed Inductors 445-15773-2-ND
4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15773-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15773-1-ND
Fixed Inductors 445-15773-1-ND
4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15773-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15773-6-ND
Fixed Inductors 445-15773-6-ND
4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 360mA 156mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLFV32T-4R7M-EF
929250-NLFV32T-4R7M-EF
Fixed Inductors - NLFV32T-4R7M-EF 929250-NLFV32T-4R7M-EF
Manufacturer: TDK Corporation Win Source Part Number: 929250-NLFV32T-4R7M- EF Series: NLFV Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 156mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-15773-6, 445-15773-1, -NLFV32T-4R7M, 445-15773-2

Manufacturer: TDK Corporation
Win Source Part Number: 929250-NLFV32T-4R7M-EF
Series: NLFV
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 156mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-15773-6, 445-15773-1, -NLFV32T-4R7M, 445-15773-2

Buy Now
Surface Mount Inductors - 1858242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858242
Surface Mount Inductors 1858242
TDK NLFV32T-4R7M-EF

TDK NLFV32T-4R7M-EF

Supplier's Site
Surface Mount Inductors - 1857702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1857702
Surface Mount Inductors 1857702
TDK NLFV32T-4R7M-EF

TDK NLFV32T-4R7M-EF

Supplier's Site
Surface Mount Inductors - 1858242P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858242P
Surface Mount Inductors 1858242P
TDK NLFV32T-4R7M-EF

TDK NLFV32T-4R7M-EF

Supplier's Site
4.7UH 360MA 156MOHM Inductor and Choke - 71-NLFV32T-4R7M-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 360MA 156MOHM Inductor and Choke
71-NLFV32T-4R7M-EF
4.7UH 360MA 156MOHM Inductor and Choke 71-NLFV32T-4R7M-EF
FIXED IND 4.7UH 360MA 156MOHM SM Product overview: NLFV32T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 360MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 360MA, 156MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-4R7M-EF can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 360MA 156MOHM SM Product overview: NLFV32T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 360MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 360MA, 156MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-4R7M-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLFV32T-4R7M-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-4R7M-EF
Fixed Inductors NLFV32T-4R7M-EF
FIXED IND 4.7UH 360MA 156MOHM SM

FIXED IND 4.7UH 360MA 156MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15773-2-ND 929250-NLFV32T-4R7M-EF 1858242 1858242P 71-NLFV32T-4R7M-EF NLFV32T-4R7M-EF
Product Name Fixed Inductors Fixed Inductors - NLFV32T-4R7M-EF Surface Mount Inductors Surface Mount Inductors 4.7UH 360MA 156MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details