TDK Corporation Fixed Inductors NLFV32T-470K-EF

Description
47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15771-2-ND
Fixed Inductors 445-15771-2-ND
47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15771-1-ND
Fixed Inductors 445-15771-1-ND
47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15771-6-ND
Fixed Inductors 445-15771-6-ND
47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 90mA 1.02Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379335-NLFV32T-470K-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379335-NLFV32T-470K-EF
Inductors, Coils, Chokes - Fixed Inductors 1379335-NLFV32T-470K-EF
Win Source Part Number: 1379335-NLFV32T-470K -EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLFV Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 90 mA Shielding: Shielded DC Resistance (DCR): 1.02Ohm Max Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1379335-NLFV32T-470K-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLFV
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 90 mA
Shielding: Shielded
DC Resistance (DCR): 1.02Ohm Max
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
SMD 47UH 90MA 1.02 OHM Inductor and Choke - 71-NLFV32T-470K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 90MA 1.02 OHM Inductor and Choke
71-NLFV32T-470K-EF
SMD 47UH 90MA 1.02 OHM Inductor and Choke 71-NLFV32T-470K-EF
FIXED IND 47UH 90MA 1.02 OHM SMD Product overview: NLFV32T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 90MA, 1.02 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 90MA, 1.02 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-470K-EF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 90MA 1.02 OHM SMD Product overview: NLFV32T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 90MA, 1.02 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 90MA, 1.02 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-470K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15771-2-ND 1379335-NLFV32T-470K-EF 71-NLFV32T-470K-EF
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 90MA 1.02 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details