TDK U.S.A. Corporation Fixed Inductors NLFV32T-331K-EFT

Description
330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLFV32T-331K-EFT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLFV32T-331K-EFT-ND
Fixed Inductors NLFV32T-331K-EFT-ND
330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)

330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLFV32T-331K-EFT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details