TDK Corporation Fixed Inductors - NLFV32T-220K-EF NLFV32T-220K-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 1083155-NLFV32T-220K -EF Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 22μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 480 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1210 (3225 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1083155-NLFV32T-220K -EF Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 22μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 480 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1210 (3225 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLFV32T-220K-EF
1083155-NLFV32T-220K-EF
Fixed Inductors - NLFV32T-220K-EF 1083155-NLFV32T-220K-EF
Manufacturer: TDK Corporation Win Source Part Number: 1083155-NLFV32T-220K -EF Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 22μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 480 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1210 (3225 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1083155-NLFV32T-220K-EF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 120mA
Inductance: 22μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 480 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1210 (3225 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-15765-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15765-2-ND
Fixed Inductors 445-15765-2-ND
22µH Shielded Wirewound Inductor 120mA 480mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 120mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15765-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15765-1-ND
Fixed Inductors 445-15765-1-ND
22µH Shielded Wirewound Inductor 120mA 480mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 120mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15765-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15765-6-ND
Fixed Inductors 445-15765-6-ND
22µH Shielded Wirewound Inductor 120mA 480mOhm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 120mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 22UH 120MA 480MOHM Inductor and Choke - 71-NLFV32T-220K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 120MA 480MOHM Inductor and Choke
71-NLFV32T-220K-EF
SMD 22UH 120MA 480MOHM Inductor and Choke 71-NLFV32T-220K-EF
FIXED IND 22UH 120MA 480MOHM SMD Product overview: NLFV32T-220K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 120MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 120MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-220K-EF can be used for catalog matching and distributor lookup.

FIXED IND 22UH 120MA 480MOHM SMD Product overview: NLFV32T-220K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 120MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 120MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-220K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 22UH 120MA 480 MOHM - 769-NLFV32T-220K-EF - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 120MA 480 MOHM
769-NLFV32T-220K-EF
FIXED IND 22UH 120MA 480 MOHM 769-NLFV32T-220K-EF
FIXED IND 22UH 120MA 480 MOHM

FIXED IND 22UH 120MA 480 MOHM

Supplier's Site
Surface Mount High Frequency Inductor, Nlfv Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Tdk - 52X6155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Tdk
52X6155
Surface Mount High Frequency Inductor, Nlfv Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Tdk 52X6155
Surface Mount High Frequency Inductor, NLFV Series, 22 H, 10%, 1210 [3225 Metric], 21 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 22 H, 10%, 1210 [3225 Metric], 21 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLFV32T-220K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-220K-EF
Fixed Inductors NLFV32T-220K-EF
FIXED IND 22UH 120MA 480MOHM SMD

FIXED IND 22UH 120MA 480MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083155-NLFV32T-220K-EF 445-15765-2-ND 71-NLFV32T-220K-EF 769-NLFV32T-220K-EF 52X6155 NLFV32T-220K-EF
Product Name Fixed Inductors - NLFV32T-220K-EF Fixed Inductors SMD 22UH 120MA 480MOHM Inductor and Choke FIXED IND 22UH 120MA 480 MOHM Surface Mount High Frequency Inductor, Nlfv Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details