1.5µH Shielded Wirewound Inductor 600mA 84mOhm Max 1210 (3225 Metric)
1.5µH Shielded Wirewound Inductor 600mA 84mOhm Max 1210 (3225 Metric)
1.5µH Shielded Wirewound Inductor 600mA 84mOhm Max 1210 (3225 Metric)
Surface Mount High Frequency Inductor, NLFV Series, 1.5 H, 20%, 1210 [3225 Metric], 80 MHz RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-15764-2-ND | 1858365P | 1858365 | 52X6148 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount High Frequency Inductor, Nlfv Series, 1.5 H, 20%, 1210 [3225 Metric], 80 Mhz Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) |