Win Source Part Number: 1153790-NLFV32T-150K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLFV
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 360mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-15761-2,445-1576
15µH Shielded Wirewound Inductor 140mA 360mOhm Max 1210 (3225 Metric)
15µH Shielded Wirewound Inductor 140mA 360mOhm Max 1210 (3225 Metric)
15µH Shielded Wirewound Inductor 140mA 360mOhm Max 1210 (3225 Metric)
FIXED IND 15UH 140MA 360MOHM SMD Product overview: NLFV32T-150K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-150K-EF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1153790-NLFV32T-150K-EF | 445-15761-6-ND | 1858356P | 1858356 | 71-NLFV32T-150K-EF |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 15UH 140MA 360MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | |
| Application | RF Choke |