TDK Corporation Fixed Inductors NLFV32T-102K-EF

Description
1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)
Request a Quote
Description
1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLFV Series Surface Mount High Frequency Inductor is designed for decoupling circuits and features a wound ferrite construction. This specific inductor has an inductance value of 1 mH with a tolerance of ±10%. It operates effectively at a frequency of 2.4 MHz and has a compact size of 3.2 x 2.5 x 2.2 mm, making it suitable for space-constrained applications. The inductor is rated for a maximum DC resistance of 0.06 Ω and can handle a rated current of up to 750 mA. It is compliant with RoHS standards and has an operating temperature range of -40 to +105°C, which includes self-temperature rise. Applications include smart meters, AV equipment, and communication infrastructure. The product is packaged in reels of 2000 pieces, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The NLFV Series Surface Mount High Frequency Inductor is designed for decoupling circuits and features a wound ferrite construction. This specific inductor has an inductance value of 1 mH with a tolerance of ±10%. It operates effectively at a frequency of 2.4 MHz and has a compact size of 3.2 x 2.5 x 2.2 mm, making it suitable for space-constrained applications. The inductor is rated for a maximum DC resistance of 0.06 Ω and can handle a rated current of up to 750 mA. It is compliant with RoHS standards and has an operating temperature range of -40 to +105°C, which includes self-temperature rise. Applications include smart meters, AV equipment, and communication infrastructure. The product is packaged in reels of 2000 pieces, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15760-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15760-6-ND
Fixed Inductors 445-15760-6-ND
1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)

1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15760-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15760-2-ND
Fixed Inductors 445-15760-2-ND
1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)

1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15760-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15760-1-ND
Fixed Inductors 445-15760-1-ND
1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)

1mH Shielded Wirewound Inductor 20mA 27Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1107865-NLFV32T-102K-EF
Inductors, Coils, Chokes - Fixed Inductors 1107865-NLFV32T-102K-EF
Win Source Part Number: 1107865-NLFV32T-102K -EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLFV Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 27Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 mA Inductance Frequency - Test: 252 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-15760-1,445-1576 0-2,445-15760-6

Win Source Part Number: 1107865-NLFV32T-102K-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLFV
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 27Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-15760-1,445-15760-2,445-15760-6

Buy Now
SMD 1MH 20MA 27 OHM Inductor and Choke - 71-NLFV32T-102K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 20MA 27 OHM Inductor and Choke
71-NLFV32T-102K-EF
SMD 1MH 20MA 27 OHM Inductor and Choke 71-NLFV32T-102K-EF
FIXED IND 1MH 20MA 27 OHM SMD Product overview: NLFV32T-102K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 20MA, 27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 20MA, 27 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-102K-EF can be used for catalog matching and distributor lookup.

FIXED IND 1MH 20MA 27 OHM SMD Product overview: NLFV32T-102K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 20MA, 27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 20MA, 27 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-102K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wirewound, 1Mh, 0.02A, 10%; Inductance Tdk - 95AC0139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1Mh, 0.02A, 10%; Inductance Tdk
95AC0139
Inductor, Wirewound, 1Mh, 0.02A, 10%; Inductance Tdk 95AC0139
INDUCTOR, WIREWOUND, 1MH, 0.02A, 10%; Inductance:1mH; DC Resistance Max:27ohm; Self Resonant Frequency:-; DC Current Rating:20mA; Inductor Case Style:1210 [3225 Metric]; Product Range:NLFV-EF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1MH, 0.02A, 10%; Inductance:1mH; DC Resistance Max:27ohm; Self Resonant Frequency:-; DC Current Rating:20mA; Inductor Case Style:1210 [3225 Metric]; Product Range:NLFV-EF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Nlfv Series, 1 Mh, 10%, 1210 [3225 Metric], 2.4 Mhz Rohs Compliant Tdk - 52X6151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 1 Mh, 10%, 1210 [3225 Metric], 2.4 Mhz Rohs Compliant Tdk
52X6151
Surface Mount High Frequency Inductor, Nlfv Series, 1 Mh, 10%, 1210 [3225 Metric], 2.4 Mhz Rohs Compliant Tdk 52X6151
Surface Mount High Frequency Inductor, NLFV Series, 1 mH, 10%, 1210 [3225 Metric], 2.4 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 1 mH, 10%, 1210 [3225 Metric], 2.4 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 10%, 2.4Mhz; Inductance Tdk - 45AC5582 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 2.4Mhz; Inductance Tdk
45AC5582
Inductor, 1Mh, 10%, 2.4Mhz; Inductance Tdk 45AC5582
INDUCTOR, 1MH, 10%, 2.4MHZ; Inductance:1mH; Product Range:NLFV Series; DC Current Rating:20mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:22.5ohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 2.4MHZ; Inductance:1mH; Product Range:NLFV Series; DC Current Rating:20mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:22.5ohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - NLFV32T-102K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-102K-EF
Fixed Inductors NLFV32T-102K-EF
FIXED IND 1MH 20MA 27 OHM SMD

FIXED IND 1MH 20MA 27 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15760-6-ND 1107865-NLFV32T-102K-EF 71-NLFV32T-102K-EF 95AC0139 52X6151 45AC5582 NLFV32T-102K-EF
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 20MA 27 OHM Inductor and Choke Inductor, Wirewound, 1Mh, 0.02A, 10%; Inductance Tdk Surface Mount High Frequency Inductor, Nlfv Series, 1 Mh, 10%, 1210 [3225 Metric], 2.4 Mhz Rohs Compliant Tdk Inductor, 1Mh, 10%, 2.4Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details