TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLFV32T-101K-EF

Description
100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15759-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15759-2-ND
Fixed Inductors 445-15759-2-ND
100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15759-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15759-1-ND
Fixed Inductors 445-15759-1-ND
100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15759-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15759-6-ND
Fixed Inductors 445-15759-6-ND
100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 55mA 2.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 100UH 55MA 2.64OHM Inductor and Choke - 71-NLFV32T-101K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 55MA 2.64OHM Inductor and Choke
71-NLFV32T-101K-EF
SMD 100UH 55MA 2.64OHM Inductor and Choke 71-NLFV32T-101K-EF
FIXED IND 100UH 55MA 2.64OHM SMD Product overview: NLFV32T-101K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 55MA, 2.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 55MA, 2.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-101K-EF can be used for catalog matching and distributor lookup.

FIXED IND 100UH 55MA 2.64OHM SMD Product overview: NLFV32T-101K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 55MA, 2.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 55MA, 2.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-101K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLFV32T-101K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-101K-EF
Fixed Inductors NLFV32T-101K-EF
FIXED IND 100UH 55MA 2.64OHM SMD

FIXED IND 100UH 55MA 2.64OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Tdk - 52X6150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Tdk
52X6150
Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Tdk 52X6150
Surface Mount High Frequency Inductor, NLFV Series, 100 H, 10%, 1210 [3225 Metric], 10 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 100 H, 10%, 1210 [3225 Metric], 10 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15759-2-ND 71-NLFV32T-101K-EF NLFV32T-101K-EF 52X6150
Product Name Fixed Inductors SMD 100UH 55MA 2.64OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details