4.7µH Shielded Wirewound Inductor 210mA 290mOhm Max Nonstandard
FIXED IND 4.7UH 210MA 290MOHM SM Product overview: NLFV25T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 210MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 210MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-4R7M-EF can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 929246-NLFV25T-4R7M-
Series: NLFV
Operating Temperature Range: -40°C ~ 105°C
Features: 4.7 µH Shielded Wirewound Inductor 210 mA 290mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: NLFV25T-4R7M-EF-ND, 445-16423-1, 445-16423-2, 445-16423-6
Surface Mount High Frequency Inductor, NLFV Series, 4.7 H, 20%, 1008 [2520 Metric], 45 MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16423-2-ND | 71-NLFV25T-4R7M-EF | 1857689 | 1858329P | 929246-NLFV25T-4R7M-EF | 52X6143 |
| Product Name | Fixed Inductors | 4.7UH 210MA 290MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - NLFV25T-4R7M-EF | Surface Mount High Frequency Inductor, Nlfv Series, 4.7 H, 20%, 1008 [2520 Metric], 45 Mhz Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |