TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLFV25T-470K-EF

Description
47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard
Request a Quote
Description
47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, NLFV Series, features an inductance of 47 µH with a tolerance of ±10%. It is designed for high-frequency applications, with a self-resonant frequency of 11 MHz. The inductor is constructed as a resin mold type wound inductor, incorporating a magnetic shield made from ferrite powder within the exterior mold resin. This component operates within a temperature range of -40°C to +105°C and is compliant with the RoHS directive, indicating it is free from hazardous substances. It is suitable for use in various electronic devices, including smart meters, AV equipment, and communication infrastructure. The inductor is packaged in reels of 2000 pieces, with an individual weight of 25 mg. Engineers should consider this inductor for applications requiring reliable performance in decoupling circuits, while adhering to the specified storage and handling guidelines to ensure optimal functionality.

Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, NLFV Series, features an inductance of 47 µH with a tolerance of ±10%. It is designed for high-frequency applications, with a self-resonant frequency of 11 MHz. The inductor is constructed as a resin mold type wound inductor, incorporating a magnetic shield made from ferrite powder within the exterior mold resin. This component operates within a temperature range of -40°C to +105°C and is compliant with the RoHS directive, indicating it is free from hazardous substances. It is suitable for use in various electronic devices, including smart meters, AV equipment, and communication infrastructure. The inductor is packaged in reels of 2000 pieces, with an individual weight of 25 mg. Engineers should consider this inductor for applications requiring reliable performance in decoupling circuits, while adhering to the specified storage and handling guidelines to ensure optimal functionality.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16422-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16422-1-ND
Fixed Inductors 445-16422-1-ND
47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16422-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16422-6-ND
Fixed Inductors 445-16422-6-ND
47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16422-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16422-2-ND
Fixed Inductors 445-16422-2-ND
47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 60mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLFV25T-470K-EF
790725-NLFV25T-470K-EF
Fixed Inductors - NLFV25T-470K-EF 790725-NLFV25T-470K-EF
Manufacturer: TDK Corporation Win Source Part Number: 790725-NLFV25T-470K- EF Series: NLFV Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 60mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Test Frequency: 2.52MHz Family Name: NLFV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.04 Ohm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): LBR2518T470K; LB2518T470K; LB2518T470M; LBR2518T470M; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 790725-NLFV25T-470K-EF
Series: NLFV
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 60mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Test Frequency: 2.52MHz
Family Name: NLFV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.04 Ohm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): LBR2518T470K; LB2518T470K; LB2518T470M; LBR2518T470M;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 47UH 60MA 2.04 OHM Inductor and Choke - 71-NLFV25T-470K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 60MA 2.04 OHM Inductor and Choke
71-NLFV25T-470K-EF
SMD 47UH 60MA 2.04 OHM Inductor and Choke 71-NLFV25T-470K-EF
FIXED IND 47UH 60MA 2.04 OHM SMD Product overview: NLFV25T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 60MA, 2.04 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 60MA, 2.04 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-470K-EF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 60MA 2.04 OHM SMD Product overview: NLFV25T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 60MA, 2.04 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 60MA, 2.04 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-470K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Rohs Compliant Tdk - 52X6144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Rohs Compliant Tdk
52X6144
Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Rohs Compliant Tdk 52X6144
Surface Mount High Frequency Inductor, NLFV Series, 47 H, 10%, 1008 [2520 Metric], 11 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 47 H, 10%, 1008 [2520 Metric], 11 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Tdk - 23X8188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Tdk
23X8188
Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Tdk 23X8188
Surface Mount High Frequency Inductor, NLFV Series, 47 H, 10%, 1008 [2520 Metric], 11 MHz

Surface Mount High Frequency Inductor, NLFV Series, 47 H, 10%, 1008 [2520 Metric], 11 MHz

Supplier's Site Datasheet
Fixed Inductors - NLFV25T-470K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV25T-470K-EF
Fixed Inductors NLFV25T-470K-EF
FIXED IND 47UH 60MA 2.04 OHM SMD

FIXED IND 47UH 60MA 2.04 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16422-1-ND 790725-NLFV25T-470K-EF 71-NLFV25T-470K-EF 52X6144 23X8188 NLFV25T-470K-EF
Product Name Fixed Inductors Fixed Inductors - NLFV25T-470K-EF SMD 47UH 60MA 2.04 OHM Inductor and Choke Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Rohs Compliant Tdk Surface Mount High Frequency Inductor, Nlfv Series, 47 H, 10%, 1008 [2520 Metric], 11 Mhz Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details