Win Source Part Number: 1082454-NLFV25T-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLFV
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): NLCV25T-3R3M-EF; NLCV25T-3R3M-PF; LB2518T3R3MV; NLCV25T-3R3M-EFD; LB2518T3R3M; LB2012T3R3M;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: NLFV25T-3R3M-EF-ND,4
3.3µH Shielded Wirewound Inductor 280mA 240mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 280mA 240mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 280mA 240mOhm Max Nonstandard
FIXED IND 3.3UH 280MA 240MOHM SM Product overview: NLFV25T-3R3M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 280MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 280MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-3R3M-EF can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, NLFV Series, 3.3 H, 20%, 1008 [2520 Metric], 55 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1857687 | 1858316P | 1082454-NLFV25T-3R3M-EF | 445-16421-1-ND | 71-NLFV25T-3R3M-EF | 52X6141 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 3.3UH 280MA 240MOHM Inductor and Choke | Surface Mount High Frequency Inductor, Nlfv Series, 3.3 H, 20%, 1008 [2520 Metric], 55 Mhz Rohs Compliant Tdk |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | Smd | 1008 | ||||
| Molded / Shielded | Shielded | Shielded | Shielded |