Manufacturer: TDK Corporation
Win Source Part Number: 929245-NLFV25T-220K-
Series: NLFV
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 1.2Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16418-1, 445-16418-2, NLFV25T-220K-EF-ND, 445-16418-6
FIXED IND 22UH 105MA 1.2 OHM SMD Product overview: NLFV25T-220K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 105MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 105MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-220K-EF can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 105mA 1.2Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 105mA 1.2Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 105mA 1.2Ohm Max Nonstandard
Surface Mount High Frequency Inductor, NLFV Series, 22 H, 10%, 1008 [2520 Metric], 16 MHz, 1 ohm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 929245-NLFV25T-220K-EF | 71-NLFV25T-220K-EF | 445-16418-1-ND | 1858295P | 1857684 | 52X6139 |
| Product Name | Fixed Inductors - NLFV25T-220K-EF | SMD 22UH 105MA 1.2 OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount High Frequency Inductor, Nlfv Series, 22 H, 10%, 1008 [2520 Metric], 16 Mhz, 1 Ohm Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Wirewound | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 22 microH | 22 microH | 22 microH |