TDK-Lambda Americas Inc., High Power Division Fixed Inductors - NLFV25T-1R0M-EF NLFV25T-1R0M-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 929243-NLFV25T-1R0M- EF Series: NLFV Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 80mOhm Max Nonstandard, 2 Lead Package: Nonstandard, 2 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16416-1, 445-16416-2, NLFV25T-1R0M-EF-ND, 445-16416-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929243-NLFV25T-1R0M- EF Series: NLFV Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 80mOhm Max Nonstandard, 2 Lead Package: Nonstandard, 2 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16416-1, 445-16416-2, NLFV25T-1R0M-EF-ND, 445-16416-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLFV25T-1R0M-EF
929243-NLFV25T-1R0M-EF
Fixed Inductors - NLFV25T-1R0M-EF 929243-NLFV25T-1R0M-EF
Manufacturer: TDK Corporation Win Source Part Number: 929243-NLFV25T-1R0M- EF Series: NLFV Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 80mOhm Max Nonstandard, 2 Lead Package: Nonstandard, 2 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16416-1, 445-16416-2, NLFV25T-1R0M-EF-ND, 445-16416-6

Manufacturer: TDK Corporation
Win Source Part Number: 929243-NLFV25T-1R0M-EF
Series: NLFV
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 80mOhm Max Nonstandard, 2 Lead
Package: Nonstandard, 2 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16416-1, 445-16416-2, NLFV25T-1R0M-EF-ND, 445-16416-6

Buy Now
Fixed Inductors - 445-16416-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16416-1-ND
Fixed Inductors 445-16416-1-ND
1µH Shielded Wirewound Inductor 455mA 80mOhm Max Nonstandard, 2 Lead

1µH Shielded Wirewound Inductor 455mA 80mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 445-16416-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16416-6-ND
Fixed Inductors 445-16416-6-ND
1µH Shielded Wirewound Inductor 455mA 80mOhm Max Nonstandard, 2 Lead

1µH Shielded Wirewound Inductor 455mA 80mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 445-16416-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16416-2-ND
Fixed Inductors 445-16416-2-ND
1µH Shielded Wirewound Inductor 455mA 80mOhm Max Nonstandard, 2 Lead

1µH Shielded Wirewound Inductor 455mA 80mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
SMD 1UH 455MA 80 MOHM Inductor and Choke - 71-NLFV25T-1R0M-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 455MA 80 MOHM Inductor and Choke
71-NLFV25T-1R0M-EF
SMD 1UH 455MA 80 MOHM Inductor and Choke 71-NLFV25T-1R0M-EF
FIXED IND 1UH 455MA 80 MOHM SMD Product overview: NLFV25T-1R0M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 455MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 455MA, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-1R0M-EF can be used for catalog matching and distributor lookup.

FIXED IND 1UH 455MA 80 MOHM SMD Product overview: NLFV25T-1R0M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 455MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 455MA, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-1R0M-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1857681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1857681
Surface Mount Inductors 1857681
TDK NLFV25T-1R0M-EF

TDK NLFV25T-1R0M-EF

Supplier's Site
Surface Mount Inductors - 1858283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858283P
Surface Mount Inductors 1858283P
TDK NLFV25T-1R0M-EF

TDK NLFV25T-1R0M-EF

Supplier's Site
Surface Mount Inductors - 1858283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858283
Surface Mount Inductors 1858283
TDK NLFV25T-1R0M-EF

TDK NLFV25T-1R0M-EF

Supplier's Site
Fixed Inductors - NLFV25T-1R0M-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV25T-1R0M-EF
Fixed Inductors NLFV25T-1R0M-EF
FIXED IND 1UH 455MA 80 MOHM SMD

FIXED IND 1UH 455MA 80 MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 1 H, 20%, 1008 [2520 Metric], 100 Mhz Rohs Compliant Tdk - 52X6133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 1 H, 20%, 1008 [2520 Metric], 100 Mhz Rohs Compliant Tdk
52X6133
Surface Mount High Frequency Inductor, Nlfv Series, 1 H, 20%, 1008 [2520 Metric], 100 Mhz Rohs Compliant Tdk 52X6133
Surface Mount High Frequency Inductor, NLFV Series, 1 H, 20%, 1008 [2520 Metric], 100 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 1 H, 20%, 1008 [2520 Metric], 100 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 929243-NLFV25T-1R0M-EF 445-16416-1-ND 71-NLFV25T-1R0M-EF 1857681 1858283P NLFV25T-1R0M-EF 52X6133
Product Name Fixed Inductors - NLFV25T-1R0M-EF Fixed Inductors SMD 1UH 455MA 80 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 1 H, 20%, 1008 [2520 Metric], 100 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details