TDK U.S.A. Corporation SMD 100UH 40MA 4.8 OHM Inductor and Choke NLFV25T-101K-PF

Description
FIXED IND 100UH 40MA 4.8 OHM SMD Product overview: NLFV25T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-101K-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 40MA 4.8 OHM SMD Product overview: NLFV25T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-101K-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 40MA 4.8 OHM Inductor and Choke - 71-NLFV25T-101K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 40MA 4.8 OHM Inductor and Choke
71-NLFV25T-101K-PF
SMD 100UH 40MA 4.8 OHM Inductor and Choke 71-NLFV25T-101K-PF
FIXED IND 100UH 40MA 4.8 OHM SMD Product overview: NLFV25T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-101K-PF can be used for catalog matching and distributor lookup.

FIXED IND 100UH 40MA 4.8 OHM SMD Product overview: NLFV25T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-101K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1902-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1902-1-ND
Fixed Inductors 445-1902-1-ND
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1902-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1902-6-ND
Fixed Inductors 445-1902-6-ND
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1902-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1902-2-ND
Fixed Inductors 445-1902-2-ND
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLFV25T-101K-PF 445-1902-1-ND
Product Name SMD 100UH 40MA 4.8 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details