FIXED IND 15UH 200MA 300MOHM SMD Product overview: NLFC453232T-150K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFC453232T-150K-
15µH Shielded Wirewound Inductor 200mA 300mOhm 1812 (4532 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 733123-NLFC453232T-1
Series: NLFC
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1812 (4532 Metric)
Current Rating: 200mA
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 2.52MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: NLFC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): ASPI-3D18-150N; ASPI-3D18-150N-T; 1812PS-153MB;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
FIXED IND 15UH 200MA 300MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLFC453232T-150K-PF | 445-6462-2-ND | 733123-NLFC453232T-150K-PF | NLFC453232T-150K-PF |
| Product Name | SMD 15UH 200MA 300MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - NLFC453232T-150K-PF | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Core Material | Ferrite | |||
| Inductance Range | 15 microH | 15 microH | 15 microH |