TDK U.S.A. Corporation Fixed Inductors NLFC453232T-101K-PF

Description
100µH Shielded Wirewound Inductor 90mA 1.7Ohm 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 90mA 1.7Ohm 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6461-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6461-2-ND
Fixed Inductors 445-6461-2-ND
100µH Shielded Wirewound Inductor 90mA 1.7Ohm 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 90mA 1.7Ohm 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 90MA 1.7 OHM Inductor and Choke - 71-NLFC453232T-101K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 90MA 1.7 OHM Inductor and Choke
71-NLFC453232T-101K-PF
SMD 100UH 90MA 1.7 OHM Inductor and Choke 71-NLFC453232T-101K-PF
FIXED IND 100UH 90MA 1.7 OHM SMD Product overview: NLFC453232T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 90MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 90MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFC453232T-101K- PF can be used for catalog matching and distributor lookup.

FIXED IND 100UH 90MA 1.7 OHM SMD Product overview: NLFC453232T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 90MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 90MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFC453232T-101K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors NLFC453232T-101K-PF
FIXED IND 100UH 90MA 1.7 OHM SMD

FIXED IND 100UH 90MA 1.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6461-2-ND 71-NLFC453232T-101K-PF NLFC453232T-101K-PF
Product Name Fixed Inductors SMD 100UH 90MA 1.7 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469829 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers