The NLFC322522T-4R7M-PF is a magnetic shielded SMD inductor for power supply lines, with an inductance of 4.7 µH, a tolerance of ±20%, a DC resistance of 0.13 Ω, and a rated current of 240 mA. It operates over a temperature range of -40 to +105°C, features lead-free terminal plating, and complies with the RoHS directive. The component is packaged in a 3.2×2.5×2.2 mm case and shipped in taping reels of 2000 pieces. Reflow soldering is compatible up to 255°C with a maximum heating time of 10 seconds.
Power Inductors - SMD 4.7uH 400mA 0.1ohms Product overview: NLFC322522T-4R7M-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFC322522T-4R7M-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-NLFC322522T-4R7M-PF |
| Product Name | SMD 4.7uH 400mA Inductor and Choke |
| Technology | Power Inductor |
| Core Material | Ferrite |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |