Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082453-NLFC322522T-
Packaging: Tape and Reel
Length: 3.4 mm
Shielding: Shielded
Inductance: 150 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 796 kHz
Military Standard: Not
Self Resonant Frequency: 8 MHz
DC Current: 45 mA
Height: 2.4 mm
Resistance: 3.2 Ω
Categories: OEM Parts(M-N)
DC Resistance (DCR): 3.2 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.7 mm
Max DC Current: 45 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082453-NLFC322522T-151K-PF |
| Product Name | OEM Parts - OEM Parts (M - N) - NLFC322522T-151K-PF |