Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082449-NLFC201614T-
Current Rating: 240 mA
Length: 2.1 mm
Inductance: 2.2 µH
Height: 1.4 mm
Width: 1.6 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NLFC201614T-2R2MNLFC
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082449-NLFC201614T-2R2M |
| Product Name | OEM Parts - OEM Parts (M - N) - NLFC201614T-2R2M |