TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-R47M-EFR

Description
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16411-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16411-6-ND
Fixed Inductors 445-16411-6-ND
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16411-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16411-2-ND
Fixed Inductors 445-16411-2-ND
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16411-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16411-1-ND
Fixed Inductors 445-16411-1-ND
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 20%, 2A, 250Mhz, 3225; Inductance Tdk - 15AC6621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 2A, 250Mhz, 3225; Inductance Tdk
15AC6621
Inductor, 0.47Uh, 20%, 2A, 250Mhz, 3225; Inductance Tdk 15AC6621
INDUCTOR, 0.47UH, 20%, 2A, 250MHZ, 3225; Inductance:470nH; Product Range:NLCV32-EFR Series; DC Current Rating:2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.046ohm; RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 2A, 250MHZ, 3225; Inductance:470nH; Product Range:NLCV32-EFR Series; DC Current Rating:2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.046ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-R47M-EFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-R47M-EFR
Fixed Inductors NLCV32T-R47M-EFR
FIXED IND 470NH 2A 45.6 MOHM SMD

FIXED IND 470NH 2A 45.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16411-6-ND 15AC6621 NLCV32T-R47M-EFR
Product Name Fixed Inductors Inductor, 0.47Uh, 20%, 2A, 250Mhz, 3225; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details