TDK-Lambda Americas Inc., High Power Division SMD 2.1A 42 MOHM Inductor and Choke NLCV32T-R33M-EFR

Description
FIXED IND 330NH 2.1A 42 MOHM SMD Product overview: NLCV32T-R33M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R33M-EFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 2.1A 42 MOHM SMD Product overview: NLCV32T-R33M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R33M-EFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.1A 42 MOHM Inductor and Choke - 71-NLCV32T-R33M-EFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1A 42 MOHM Inductor and Choke
71-NLCV32T-R33M-EFR
SMD 2.1A 42 MOHM Inductor and Choke 71-NLCV32T-R33M-EFR
FIXED IND 330NH 2.1A 42 MOHM SMD Product overview: NLCV32T-R33M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R33M-EFR can be used for catalog matching and distributor lookup.

FIXED IND 330NH 2.1A 42 MOHM SMD Product overview: NLCV32T-R33M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R33M-EFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16410-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16410-2-ND
Fixed Inductors 445-16410-2-ND
330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16410-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16410-1-ND
Fixed Inductors 445-16410-1-ND
330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16410-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16410-6-ND
Fixed Inductors 445-16410-6-ND
330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370111-NLCV32T-R33M-EFR - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370111-NLCV32T-R33M-EFR
Inductors, Coils, Chokes - Fixed Inductors 1370111-NLCV32T-R33M-EFR
Win Source Part Number: 1370111-NLCV32T-R33M -EFR Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 330 nH Current Rating (Amps): 2.1 A Shielding: Unshielded DC Resistance (DCR): 42mOhm Max Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 300MHz Inductance Frequency - Test: 25.2 MHz

Win Source Part Number: 1370111-NLCV32T-R33M-EFR
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 2.1 A
Shielding: Unshielded
DC Resistance (DCR): 42mOhm Max
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 300MHz
Inductance Frequency - Test: 25.2 MHz

Buy Now Datasheet
Fixed Inductors - NLCV32T-R33M-EFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-R33M-EFR
Fixed Inductors NLCV32T-R33M-EFR
FIXED IND 330NH 2.1A 42 MOHM SMD

FIXED IND 330NH 2.1A 42 MOHM SMD

Supplier's Site Datasheet
Inductor, 0.33Uh, 20%, 300Mhz, 3225; Inductance Tdk - 15AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 20%, 300Mhz, 3225; Inductance Tdk
15AC6619
Inductor, 0.33Uh, 20%, 300Mhz, 3225; Inductance Tdk 15AC6619
INDUCTOR, 0.33UH, 20%, 300MHZ, 3225; Inductance:330nH; Product Range:NLCV32-EFR Series; DC Current Rating:2.1A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.042ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.33UH, 20%, 300MHZ, 3225; Inductance:330nH; Product Range:NLCV32-EFR Series; DC Current Rating:2.1A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.042ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-R33M-EFR 445-16410-2-ND 1370111-NLCV32T-R33M-EFR NLCV32T-R33M-EFR 15AC6619
Product Name SMD 2.1A 42 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 0.33Uh, 20%, 300Mhz, 3225; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details