220nH Unshielded Wirewound Inductor 2.4A 32.4mOhm Max 1210 (3225 Metric)
FIXED IND 220NH 2.4A 32.4 MOHM
FIXED IND 220NH 2.4A 32.4 MOHM
FIXED IND 220NH 2.4A 32.4MOHM SM Product overview: NLCV32T-R22M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 32.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4A, 32.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R22M-EFRD
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-NLCV32T-R22M-EFRDTR-ND | 71-NLCV32T-R22M-EFRD |
| Product Name | Fixed Inductors | 2.4A 32.4MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |