TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-R15M-EFR

Description
FIXED IND 150NH 2.6A 28.8 MOHM
Request a Quote Datasheet
Description
FIXED IND 150NH 2.6A 28.8 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-R15M-EFRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 2.6A 28.8 MOHM

FIXED IND 150NH 2.6A 28.8 MOHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-R15M-EFRCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 2.6A 28.8 MOHM

FIXED IND 150NH 2.6A 28.8 MOHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-R15M-EFRTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.15Uh, 20%, 500Mhz, 3225; Inductance Tdk - 15AC6615 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 20%, 500Mhz, 3225; Inductance Tdk
15AC6615
Inductor, 0.15Uh, 20%, 500Mhz, 3225; Inductance Tdk 15AC6615
INDUCTOR, 0.15UH, 20%, 500MHZ, 3225; Inductance:150nH; Product Range:NLCV32-EFR Series; DC Current Rating:2.6A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.0288ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 0.15UH, 20%, 500MHZ, 3225; Inductance:150nH; Product Range:NLCV32-EFR Series; DC Current Rating:2.6A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.0288ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-R15M-EFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-R15M-EFR
Fixed Inductors NLCV32T-R15M-EFR
FIXED IND 150NH 2.6A 28.8MOHM SM

FIXED IND 150NH 2.6A 28.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-R15M-EFRDKR-ND 15AC6615 NLCV32T-R15M-EFR
Product Name Fixed Inductors Inductor, 0.15Uh, 20%, 500Mhz, 3225; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers