TDK U.S.A. Corporation Fixed Inductors NLCV32T-680K-PFD

Description
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-680K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-680K-PFD-ND
Fixed Inductors NLCV32T-680K-PFD-ND
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV32T-680K-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Specs
Application RF Choke
View Details