TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-680K-EFD

Description
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-680K-EFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-680K-EFD-ND
Fixed Inductors NLCV32T-680K-EFD-ND
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 68Uh, 10%, 12Mhz, Aec-Q200; Inductance Tdk - 15AC6654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 10%, 12Mhz, Aec-Q200; Inductance Tdk
15AC6654
Inductor, 68Uh, 10%, 12Mhz, Aec-Q200; Inductance Tdk 15AC6654
INDUCTOR, 68UH, 10%, 12MHZ, AEC-Q200; Inductance:68µH; Product Range:NLCV32-EFD Series; DC Current Rating:140mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:3.64ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 68UH, 10%, 12MHZ, AEC-Q200; Inductance:68µH; Product Range:NLCV32-EFD Series; DC Current Rating:140mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:3.64ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV32T-680K-EFD-ND 15AC6654
Product Name Fixed Inductors Inductor, 68Uh, 10%, 12Mhz, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details