TDK-Lambda Americas Inc., High Power Division Power Line Ind, 4.7Uh,900Ma,20%,46Mhz, Full Reel; Inductance Tdk NLCV32T-4R7M-PFR.

Description
POWER LINE IND, 4.7UH,900MA,20%,46MH z, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:46MHz; DC Current Rating:900mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE IND, 4.7UH,900MA,20%,46MH z, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:46MHz; DC Current Rating:900mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Ind, 4.7Uh,900Ma,20%,46Mhz, Full Reel; Inductance Tdk - 29AC8954 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 4.7Uh,900Ma,20%,46Mhz, Full Reel; Inductance Tdk
29AC8954
Power Line Ind, 4.7Uh,900Ma,20%,46Mhz, Full Reel; Inductance Tdk 29AC8954
POWER LINE IND, 4.7UH,900MA,20%,46MH z, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:46MHz; DC Current Rating:900mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 4.7UH,900MA,20%,46MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:46MHz; DC Current Rating:900mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC8954
Product Name Power Line Ind, 4.7Uh,900Ma,20%,46Mhz, Full Reel; Inductance Tdk
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details