4.7µH Unshielded Wirewound Inductor 620mA 260mOhm Max 1210 (3225 Metric)
FIXED IND 4.7UH 620MA 260MOHM SM Product overview: NLCV32T-4R7M-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 620MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 620MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-4R7M-PFD can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327727-NLCV32T-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 46MHz
DC Resistance (DCR): 260mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | NLCV32T-4R7M-PFD-ND | 71-NLCV32T-4R7M-PFD | 1327727-NLCV32T-4R7M-PFD |
| Product Name | Fixed Inductors | 4.7UH 620MA 260MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |