TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors NLCV32T-4R7M-EFRD

Description
Win Source Part Number: 1370123-NLCV32T-4R7M -EFRD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 46MHz Inductance Frequency - Test: 7.96 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370123-NLCV32T-4R7M -EFRD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 46MHz Inductance Frequency - Test: 7.96 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370123-NLCV32T-4R7M-EFRD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370123-NLCV32T-4R7M-EFRD
Inductors, Coils, Chokes - Fixed Inductors 1370123-NLCV32T-4R7M-EFRD
Win Source Part Number: 1370123-NLCV32T-4R7M -EFRD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 46MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1370123-NLCV32T-4R7M-EFRD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 900 mA
Shielding: Unshielded
DC Resistance (DCR): 240mOhm Max
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 46MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
4.7UH 900MA 240MOHM Inductor and Choke - 71-NLCV32T-4R7M-EFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 900MA 240MOHM Inductor and Choke
71-NLCV32T-4R7M-EFRD
4.7UH 900MA 240MOHM Inductor and Choke 71-NLCV32T-4R7M-EFRD
FIXED IND 4.7UH 900MA 240MOHM SM Product overview: NLCV32T-4R7M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 900MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 900MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-4R7M-EFRD can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 900MA 240MOHM SM Product overview: NLCV32T-4R7M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 900MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 900MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-4R7M-EFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-NLCV32T-4R7M-EFRDTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 900mA 240mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 900mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-4R7M-EFRDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 900MA 240 MOHM

FIXED IND 4.7UH 900MA 240 MOHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-4R7M-EFRDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 900MA 240 MOHM

FIXED IND 4.7UH 900MA 240 MOHM

Buy Now Datasheet
Fixed Inductors - NLCV32T-4R7M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-4R7M-EFRD
Fixed Inductors NLCV32T-4R7M-EFRD
FIXED IND 4.7UH 900MA 240MOHM SM

FIXED IND 4.7UH 900MA 240MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370123-NLCV32T-4R7M-EFRD 71-NLCV32T-4R7M-EFRD 445-NLCV32T-4R7M-EFRDTR-ND NLCV32T-4R7M-EFRD
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7UH 900MA 240MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details