TDK U.S.A. Corporation SMD 47UH 180MA 2.13OHM Inductor and Choke NLCV32T-470K-PFD

Description
FIXED IND 47UH 180MA 2.13OHM SMD Product overview: NLCV32T-470K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 2.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 2.13OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-PFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 180MA 2.13OHM SMD Product overview: NLCV32T-470K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 2.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 2.13OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-PFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 180MA 2.13OHM Inductor and Choke - 71-NLCV32T-470K-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 180MA 2.13OHM Inductor and Choke
71-NLCV32T-470K-PFD
SMD 47UH 180MA 2.13OHM Inductor and Choke 71-NLCV32T-470K-PFD
FIXED IND 47UH 180MA 2.13OHM SMD Product overview: NLCV32T-470K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 2.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 2.13OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-PFD can be used for catalog matching and distributor lookup.

FIXED IND 47UH 180MA 2.13OHM SMD Product overview: NLCV32T-470K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 2.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 2.13OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327801-NLCV32T-470K-PFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327801-NLCV32T-470K-PFD
Inductors, Coils, Chokes - Fixed Inductors 1327801-NLCV32T-470K-PFD
Manufacturer: TDK Corporation Win Source Part Number: 1327801-NLCV32T-470K -PFD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 47 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 14MHz DC Resistance (DCR): 2.13Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327801-NLCV32T-470K-PFD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 47 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 14MHz
DC Resistance (DCR): 2.13Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - NLCV32T-470K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-470K-PFD-ND
Fixed Inductors NLCV32T-470K-PFD-ND
47µH Unshielded Wirewound Inductor 180mA 2.13Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-470K-PFD 1327801-NLCV32T-470K-PFD NLCV32T-470K-PFD-ND
Product Name SMD 47UH 180MA 2.13OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers