TDK Corporation Fixed Inductors NLCV32T-470K-PF

Description
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1542-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1542-1-ND
Fixed Inductors 445-1542-1-ND
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1542-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1542-6-ND
Fixed Inductors 445-1542-6-ND
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1542-2-ND
Fixed Inductors 445-1542-2-ND
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7413223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413223
Surface Mount Inductors 7413223
TDK NLCV32T-470K-PF

TDK NLCV32T-470K-PF

Supplier's Site
Surface Mount Inductors - 7413223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413223P
Surface Mount Inductors 7413223P
TDK NLCV32T-470K-PF

TDK NLCV32T-470K-PF

Supplier's Site
47UH 180MA 2.132OHM Inductor and Choke - 71-NLCV32T-470K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 180MA 2.132OHM Inductor and Choke
71-NLCV32T-470K-PF
47UH 180MA 2.132OHM Inductor and Choke 71-NLCV32T-470K-PF
FIXED IND 47UH 180MA 2.132OHM SM Product overview: NLCV32T-470K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA, 2.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, 2.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-PF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 180MA 2.132OHM SM Product overview: NLCV32T-470K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA, 2.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, 2.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-470K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-470K-PF
Fixed Inductors NLCV32T-470K-PF
FIXED IND 47UH 180MA 2.132OHM SM

FIXED IND 47UH 180MA 2.132OHM SM

Supplier's Site Datasheet
Power Line Ind, 47Uh,180Ma,10%,14Mhz; Inductance Tdk - 89R8888 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 47Uh,180Ma,10%,14Mhz; Inductance Tdk
89R8888
Power Line Ind, 47Uh,180Ma,10%,14Mhz; Inductance Tdk 89R8888
POWER LINE IND, 47UH,180MA,10%,14MHz ; Inductance:47µH; DC Resistance Max:1.64ohm; Self Resonant Frequency:14MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 47UH,180MA,10%,14MHz; Inductance:47µH; DC Resistance Max:1.64ohm; Self Resonant Frequency:14MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 47Uh,180Ma,10%,14Mhz, Full Reel; Inductance Tdk - 91R2387 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 47Uh,180Ma,10%,14Mhz, Full Reel; Inductance Tdk
91R2387
Power Line Ind, 47Uh,180Ma,10%,14Mhz, Full Reel; Inductance Tdk 91R2387
POWER LINE IND, 47UH,180MA,10%,14MHz , FULL REEL; Inductance:47µH; DC Resistance Max:1.64ohm; Self Resonant Frequency:14MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 47UH,180MA,10%,14MHz, FULL REEL; Inductance:47µH; DC Resistance Max:1.64ohm; Self Resonant Frequency:14MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1542-1-ND 7413223 7413223P 71-NLCV32T-470K-PF NLCV32T-470K-PF 89R8888
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 47UH 180MA 2.132OHM Inductor and Choke Fixed Inductors Power Line Ind, 47Uh,180Ma,10%,14Mhz; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details